Quantum Storage Systems Clear Tip Out Bin, 6 Cups, Ivory; Bin Colour Quantum Storage QTB306IV

Description
CLEAR TIP OUT BIN, 6 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:6; Bin Height:4.5"; Bin Width:3.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLEAR TIP OUT BIN, 6 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:6; Bin Height:4.5"; Bin Width:3.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Tip Out Bin, 6 Cups, Ivory; Bin Colour Quantum Storage - 44AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Clear Tip Out Bin, 6 Cups, Ivory; Bin Colour Quantum Storage
44AC7051
Clear Tip Out Bin, 6 Cups, Ivory; Bin Colour Quantum Storage 44AC7051
CLEAR TIP OUT BIN, 6 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:6; Bin Height:4.5"; Bin Width:3.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

CLEAR TIP OUT BIN, 6 CUPS, IVORY; Bin Colour:Ivory; No. of Cups:6; Bin Height:4.5"; Bin Width:3.625"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7051
Product Name Clear Tip Out Bin, 6 Cups, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details