Quantum Storage Systems Clear Tip Out Bin, 2 Cup, White; Bin Colour Quantum Storage QTB302WT

Description
CLEAR TIP OUT BIN, 2 CUP, WHITE; Bin Colour:White; No. of Cups:2; Bin Height:13.875"; Bin Width:11.75"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLEAR TIP OUT BIN, 2 CUP, WHITE; Bin Colour:White; No. of Cups:2; Bin Height:13.875"; Bin Width:11.75"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Tip Out Bin, 2 Cup, White; Bin Colour Quantum Storage - 44AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Clear Tip Out Bin, 2 Cup, White; Bin Colour Quantum Storage
44AC7039
Clear Tip Out Bin, 2 Cup, White; Bin Colour Quantum Storage 44AC7039
CLEAR TIP OUT BIN, 2 CUP, WHITE; Bin Colour:White; No. of Cups:2; Bin Height:13.875"; Bin Width:11.75"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

CLEAR TIP OUT BIN, 2 CUP, WHITE; Bin Colour:White; No. of Cups:2; Bin Height:13.875"; Bin Width:11.75"; Bin Depth:23.625"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7039
Product Name Clear Tip Out Bin, 2 Cup, White; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 1874987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 19 inch (485 mm)
View Details