Quantum Storage Systems Cabinet, Interlock Drawer, 120Bin, Clr; No. Of Bins Quantum Storage QSC-QIC83CL

Description
CABINET, INTERLOCK DRAWER, 120BIN, CLR; No. of Bins:120; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CABINET, INTERLOCK DRAWER, 120BIN, CLR; No. of Bins:120; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Interlock Drawer, 120Bin, Clr; No. Of Bins Quantum Storage - 42AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Interlock Drawer, 120Bin, Clr; No. Of Bins Quantum Storage
42AC5904
Cabinet, Interlock Drawer, 120Bin, Clr; No. Of Bins Quantum Storage 42AC5904
CABINET, INTERLOCK DRAWER, 120BIN, CLR; No. of Bins:120; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

CABINET, INTERLOCK DRAWER, 120BIN, CLR; No. of Bins:120; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5904
Product Name Cabinet, Interlock Drawer, 120Bin, Clr; No. Of Bins Quantum Storage
Height 78.00 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details