Quantum Storage Systems Cabinet, Interlocking Drawer, 90Bin, Clr; No. Of Bins Quantum Storage QSC-QIC64CL

Description
CABINET, INTERLOCKING DRAWER, 90BIN, CLR; No. of Bins:90; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CABINET, INTERLOCKING DRAWER, 90BIN, CLR; No. of Bins:90; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Interlocking Drawer, 90Bin, Clr; No. Of Bins Quantum Storage - 42AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Interlocking Drawer, 90Bin, Clr; No. Of Bins Quantum Storage
42AC5902
Cabinet, Interlocking Drawer, 90Bin, Clr; No. Of Bins Quantum Storage 42AC5902
CABINET, INTERLOCKING DRAWER, 90BIN, CLR; No. of Bins:90; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

CABINET, INTERLOCKING DRAWER, 90BIN, CLR; No. of Bins:90; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5902
Product Name Cabinet, Interlocking Drawer, 90Bin, Clr; No. Of Bins Quantum Storage
Height 78.00 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1316397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 10.83 inch (275 mm)
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details