Quantum Storage Systems Bin Cabinet, Steel, 64Bins, Green, 800Lb; No. Of Bins Quantum Storage QSC-64-2S-6DSGN

Description
BIN CABINET, STEEL, 64BINS, GREEN, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 64BINS, GREEN, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 64Bins, Green, 800Lb; No. Of Bins Quantum Storage - 44AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 64Bins, Green, 800Lb; No. Of Bins Quantum Storage
44AC7016
Bin Cabinet, Steel, 64Bins, Green, 800Lb; No. Of Bins Quantum Storage 44AC7016
BIN CABINET, STEEL, 64BINS, GREEN, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes

BIN CABINET, STEEL, 64BINS, GREEN, 800LB; No. of Bins:64; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC7016
Product Name Bin Cabinet, Steel, 64Bins, Green, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Trays - 1250934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tpr
Height 5.00 inch (127 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details