Quantum Storage Systems Bin Cabinet, Colossal, 227Bins, Red; No. Of Bins Quantum Storage QSC-60RD

Description
BIN CABINET, COLOSSAL, 227BINS, RED; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, COLOSSAL, 227BINS, RED; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Colossal, 227Bins, Red; No. Of Bins Quantum Storage - 44AC7006 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Colossal, 227Bins, Red; No. Of Bins Quantum Storage
44AC7006
Bin Cabinet, Colossal, 227Bins, Red; No. Of Bins Quantum Storage 44AC7006
BIN CABINET, COLOSSAL, 227BINS, RED; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN CABINET, COLOSSAL, 227BINS, RED; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC7006
Product Name Bin Cabinet, Colossal, 227Bins, Red; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1271509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 35.43 inch (900 mm)
View Details
R2V vertical drawer cabinets - RL-5HCG30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details