Quantum Storage Systems Bin Cabinet, Colossal, 227Bins, Clear; No. Of Bins Quantum Storage QSC-60CL

Description
BIN CABINET, COLOSSAL, 227BINS, CLEAR; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, COLOSSAL, 227BINS, CLEAR; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Colossal, 227Bins, Clear; No. Of Bins Quantum Storage - 42AC5933 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Colossal, 227Bins, Clear; No. Of Bins Quantum Storage
42AC5933
Bin Cabinet, Colossal, 227Bins, Clear; No. Of Bins Quantum Storage 42AC5933
BIN CABINET, COLOSSAL, 227BINS, CLEAR; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, COLOSSAL, 227BINS, CLEAR; No. of Bins:227; Height:84"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5933
Product Name Bin Cabinet, Colossal, 227Bins, Clear; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details