Quantum Storage Systems Bin Cabinet, 14 Gauge Steel, 20Bins, Red; No. Of Bins Quantum Storage QSC-60-BENCHRD

Description
BIN CABINET, 14 GAUGE STEEL, 20BINS, RED; No. of Bins:20; Height:36"; Width:30"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 14 GAUGE STEEL, 20BINS, RED; No. of Bins:20; Height:36"; Width:30"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 14 Gauge Steel, 20Bins, Red; No. Of Bins Quantum Storage - 44AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 14 Gauge Steel, 20Bins, Red; No. Of Bins Quantum Storage
44AC7000
Bin Cabinet, 14 Gauge Steel, 20Bins, Red; No. Of Bins Quantum Storage 44AC7000
BIN CABINET, 14 GAUGE STEEL, 20BINS, RED; No. of Bins:20; Height:36"; Width:30"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN CABINET, 14 GAUGE STEEL, 20BINS, RED; No. of Bins:20; Height:36"; Width:30"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC7000
Product Name Bin Cabinet, 14 Gauge Steel, 20Bins, Red; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Service advisor desk - RP-BHJ382006RSS - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Portable
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details