Quantum Storage Systems Bin Cabinet, 14 Gauge Steel, 171Bin, Red; No. Of Bins Quantum Storage QSC-48RD

Description
BIN CABINET, 14 GAUGE STEEL, 171BIN, RED; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 14 GAUGE STEEL, 171BIN, RED; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 14 Gauge Steel, 171Bin, Red; No. Of Bins Quantum Storage - 44AC6970 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 14 Gauge Steel, 171Bin, Red; No. Of Bins Quantum Storage
44AC6970
Bin Cabinet, 14 Gauge Steel, 171Bin, Red; No. Of Bins Quantum Storage 44AC6970
BIN CABINET, 14 GAUGE STEEL, 171BIN, RED; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN CABINET, 14 GAUGE STEEL, 171BIN, RED; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6970
Product Name Bin Cabinet, 14 Gauge Steel, 171Bin, Red; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details