Quantum Storage Systems Bin Cabinet, Steel, 171Bins, Clear; No. Of Bins Quantum Storage QSC-48CL

Description
BIN CABINET, STEEL, 171BINS, CLEAR; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 171BINS, CLEAR; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 171Bins, Clear; No. Of Bins Quantum Storage - 42AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 171Bins, Clear; No. Of Bins Quantum Storage
42AC5921
Bin Cabinet, Steel, 171Bins, Clear; No. Of Bins Quantum Storage 42AC5921
BIN CABINET, STEEL, 171BINS, CLEAR; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 171BINS, CLEAR; No. of Bins:171; Height:78"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5921
Product Name Bin Cabinet, Steel, 171Bins, Clear; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details