Quantum Storage Systems Bin Cabinet, Steel, 64Bins, Clear, 400Lb; No. Of Bins Quantum Storage QSC-4805CL

Description
BIN CABINET, STEEL, 64BINS, CLEAR, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 64BINS, CLEAR, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 64Bins, Clear, 400Lb; No. Of Bins Quantum Storage - 42AC5929 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 64Bins, Clear, 400Lb; No. Of Bins Quantum Storage
42AC5929
Bin Cabinet, Steel, 64Bins, Clear, 400Lb; No. Of Bins Quantum Storage 42AC5929
BIN CABINET, STEEL, 64BINS, CLEAR, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 64BINS, CLEAR, 400LB; No. of Bins:64; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5929
Product Name Bin Cabinet, Steel, 64Bins, Clear, 400Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details