Quantum Storage Systems Bin Cabinet, 14 Gauge Steel, 400Lb; No. Of Bins Quantum Storage QSC-3IS

Description
BIN CABINET, 14 GAUGE STEEL, 400LB; No. of Bins:-; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, 14 GAUGE STEEL, 400LB; No. of Bins:-; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 14 Gauge Steel, 400Lb; No. Of Bins Quantum Storage - 42AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 14 Gauge Steel, 400Lb; No. Of Bins Quantum Storage
42AC5905
Bin Cabinet, 14 Gauge Steel, 400Lb; No. Of Bins Quantum Storage 42AC5905
BIN CABINET, 14 GAUGE STEEL, 400LB; No. of Bins:-; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

BIN CABINET, 14 GAUGE STEEL, 400LB; No. of Bins:-; Height:78"; Width:24"; Length:48"; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5905
Product Name Bin Cabinet, 14 Gauge Steel, 400Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details