Quantum Storage Systems Bin Cabinet, Steel, 102Bins, Yel, 800Lb; No. Of Bins Quantum Storage QSC-36SYL

Description
BIN CABINET, STEEL, 102BINS, YEL, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 102BINS, YEL, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 102Bins, Yel, 800Lb; No. Of Bins Quantum Storage - 44AC6958 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 102Bins, Yel, 800Lb; No. Of Bins Quantum Storage
44AC6958
Bin Cabinet, Steel, 102Bins, Yel, 800Lb; No. Of Bins Quantum Storage 44AC6958
BIN CABINET, STEEL, 102BINS, YEL, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

BIN CABINET, STEEL, 102BINS, YEL, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6958
Product Name Bin Cabinet, Steel, 102Bins, Yel, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile toolboxes - GT-5BEG30002P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details