Quantum Storage Systems Bin Cabinet, Steel, 102Bin, Clear, 800Lb; No. Of Bins Quantum Storage QSC-36SCL

Description
BIN CABINET, STEEL, 102BIN, CLEAR, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 102BIN, CLEAR, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 102Bin, Clear, 800Lb; No. Of Bins Quantum Storage - 42AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 102Bin, Clear, 800Lb; No. Of Bins Quantum Storage
42AC5916
Bin Cabinet, Steel, 102Bin, Clear, 800Lb; No. Of Bins Quantum Storage 42AC5916
BIN CABINET, STEEL, 102BIN, CLEAR, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, STEEL, 102BIN, CLEAR, 800LB; No. of Bins:102; Height:72"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5916
Product Name Bin Cabinet, Steel, 102Bin, Clear, 800Lb; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179813 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 0.98 inch (25 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details