Quantum Storage Systems Bin Cabinet, Steel, 132Bins, Blue; No. Of Bins Quantum Storage QSC-36BL

Description
BIN CABINET, STEEL, 132BINS, BLUE; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, STEEL, 132BINS, BLUE; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Steel, 132Bins, Blue; No. Of Bins Quantum Storage - 44AC6949 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Steel, 132Bins, Blue; No. Of Bins Quantum Storage
44AC6949
Bin Cabinet, Steel, 132Bins, Blue; No. Of Bins Quantum Storage 44AC6949
BIN CABINET, STEEL, 132BINS, BLUE; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

BIN CABINET, STEEL, 132BINS, BLUE; No. of Bins:132; Height:72"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6949
Product Name Bin Cabinet, Steel, 132Bins, Blue; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details