Quantum Storage Systems Open Shelving, 10Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage QSBU-230240CL

Description
OPEN SHELVING, 10SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
42AC5766
Open Shelving, 10Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage 42AC5766
OPEN SHELVING, 10SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 48BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5766
Product Name Open Shelving, 10Shelves, 48Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details