Quantum Storage Systems Store-More 6 Shelf Bin, Clear; Bin Colour Quantum Storage QSB208CL

Description
STORE-MORE 6" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Clear; Bin Colour Quantum Storage - 42AC5858 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Clear; Bin Colour Quantum Storage
42AC5858
Store-More 6 Shelf Bin, Clear; Bin Colour Quantum Storage 42AC5858
STORE-MORE 6" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5858
Product Name Store-More 6 Shelf Bin, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1038695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 18 inch (460 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details