Quantum Storage Systems Conductive Shelf Bin, Black; Bin Colour Quantum Storage QSB109CO

Description
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Shelf Bin, Black; Bin Colour Quantum Storage - 42AC5830 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Shelf Bin, Black; Bin Colour Quantum Storage
42AC5830
Conductive Shelf Bin, Black; Bin Colour Quantum Storage 42AC5830
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5830
Product Name Conductive Shelf Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details