Quantum Storage Systems Economy 4 Shelf Bin, Clear; Bin Colour Quantum Storage QSB105CL

Description
ECONOMY 4" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Clear; Bin Colour Quantum Storage - 42AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Clear; Bin Colour Quantum Storage
42AC5813
Economy 4 Shelf Bin, Clear; Bin Colour Quantum Storage 42AC5813
ECONOMY 4" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:4"; External Width:23.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5813
Product Name Economy 4 Shelf Bin, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2542634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 10000 lbs (4535 kg)
Length 16 inch (415 mm)
View Details