Quantum Storage Systems Conductive Shelf Bin, Black; Bin Colour Quantum Storage QSB101CO

Description
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Shelf Bin, Black; Bin Colour Quantum Storage - 42AC5798 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Shelf Bin, Black; Bin Colour Quantum Storage
42AC5798
Conductive Shelf Bin, Black; Bin Colour Quantum Storage 42AC5798
CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5798
Product Name Conductive Shelf Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details