Quantum Storage Systems Mobile Ergonomic Cart, 4Bin Level, 800Lb; No. Of Bins Quantum Storage QRC-4D

Description
MOBILE ERGONOMIC CART, 4BIN LEVEL, 800LB; No. of Bins:64; Height:35.5"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE ERGONOMIC CART, 4BIN LEVEL, 800LB; No. of Bins:64; Height:35.5"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Ergonomic Cart, 4Bin Level, 800Lb; No. Of Bins Quantum Storage - 42AC5729 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Ergonomic Cart, 4Bin Level, 800Lb; No. Of Bins Quantum Storage
42AC5729
Mobile Ergonomic Cart, 4Bin Level, 800Lb; No. Of Bins Quantum Storage 42AC5729
MOBILE ERGONOMIC CART, 4BIN LEVEL, 800LB; No. of Bins:64; Height:35.5"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

MOBILE ERGONOMIC CART, 4BIN LEVEL, 800LB; No. of Bins:64; Height:35.5"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5729
Product Name Mobile Ergonomic Cart, 4Bin Level, 800Lb; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details