Quantum Storage Systems Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage QPRS18-000

Description
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5715 - Newark, An Avnet Company
Chicago, IL, United States
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5715
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5715
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5715
Product Name Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details