Quantum Storage Systems Sloped Rack, 8Shelves, 64Bins, Blue; Shelving Unit Type Quantum Storage QPRS-203BL

Description
SLOPED RACK, 8SHELVES, 64BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 64BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 64Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6537 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 64Bins, Blue; Shelving Unit Type Quantum Storage
44AC6537
Sloped Rack, 8Shelves, 64Bins, Blue; Shelving Unit Type Quantum Storage 44AC6537
SLOPED RACK, 8SHELVES, 64BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 64BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6537
Product Name Sloped Rack, 8Shelves, 64Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details