Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage QPRS-109RD

Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC6523 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC6523
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC6523
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6523
Product Name Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details