Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage QPRS-108CL

Description
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5685 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage
42AC5685
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage 42AC5685
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5685
Product Name Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details