Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage QPRS-104BL

Description
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage
44AC6502
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage 44AC6502
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6502
Product Name Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details