Quantum Storage Systems Sloped Rack, 8Shelves, 64Bins, Red; Shelving Unit Type Quantum Storage QPRS-101RD

Description
SLOPED RACK, 8SHELVES, 64BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 64BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 64Bins, Red; Shelving Unit Type Quantum Storage - 44AC6487 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 64Bins, Red; Shelving Unit Type Quantum Storage
44AC6487
Sloped Rack, 8Shelves, 64Bins, Red; Shelving Unit Type Quantum Storage 44AC6487
SLOPED RACK, 8SHELVES, 64BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 64BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6487
Product Name Sloped Rack, 8Shelves, 64Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details