Quantum Storage Systems Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage QPRS-000

Description
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5671 - Newark, An Avnet Company
Chicago, IL, United States
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5671
Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5671
SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SINGLE SIDE SLOPED RACK, 8SHELVES, STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:60"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5671
Product Name Single Side Sloped Rack, 8Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details