Quantum Storage Systems Sloped Bench Rack, 3Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage QPRHA-601RD

Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage - 44AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage
44AC6471
Sloped Bench Rack, 3Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage 44AC6471
SLOPED BENCH RACK, 3SHELVES, 18BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 18BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6471
Product Name Sloped Bench Rack, 3Shelves, 18Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details