Quantum Storage Systems Sloped Bench Rack, 3Shelves, 12Bins, Blk; Shelving Unit Type Quantum Storage QPRHA-107BK

Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLK; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLK; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 12Bins, Blk; Shelving Unit Type Quantum Storage - 44AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 12Bins, Blk; Shelving Unit Type Quantum Storage
44AC6437
Sloped Bench Rack, 3Shelves, 12Bins, Blk; Shelving Unit Type Quantum Storage 44AC6437
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLK; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 12BINS, BLK; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6437
Product Name Sloped Bench Rack, 3Shelves, 12Bins, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 528993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details