Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 96Bin/yel; Shelving Unit Type Quantum Storage QPRD-602YL

Description
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 96Bin/yel; Shelving Unit Type Quantum Storage - 44AC6408 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 96Bin/yel; Shelving Unit Type Quantum Storage
44AC6408
2 Side Sloped Rack, 16Shelves, 96Bin/yel; Shelving Unit Type Quantum Storage 44AC6408
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 96BIN/YEL; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:36"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6408
Product Name 2 Side Sloped Rack, 16Shelves, 96Bin/yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details