Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 48Bin/blu; Shelving Unit Type Quantum Storage QPRD-210BL

Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 48Bin/blu; Shelving Unit Type Quantum Storage - 44AC6390 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 48Bin/blu; Shelving Unit Type Quantum Storage
44AC6390
2 Side Sloped Rack, 16Shelves, 48Bin/blu; Shelving Unit Type Quantum Storage 44AC6390
2 SIDE SLOPED RACK, 16SHELVES, 48BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 48BIN/BLU; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:48; Height:63.5"; Width:36"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6390
Product Name 2 Side Sloped Rack, 16Shelves, 48Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.9449 inch (24 mm)
Width 0.9449 inch (24 mm)
View Details
Shelving with sliding panels - SRE2C-HC870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details