Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage QPRD-201RD

Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage - 44AC6370 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage
44AC6370
2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage 44AC6370
2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/128BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:128; Height:63.5"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6370
Product Name 2 Side Sloped Rack, 16Shelves/128Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details