Quantum Storage Systems Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage QPRD-000

Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5601 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5601
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5601
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5601
Product Name Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2368391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details