Quantum Storage Systems Bin Cabinet, Sloped Shelf, 72Bins, Clear; No. Of Bins Quantum Storage QPR-101CL

Description
BIN CABINET, SLOPED SHELF, 72BINS, CLEAR; No. of Bins:72; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, SLOPED SHELF, 72BINS, CLEAR; No. of Bins:72; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Sloped Shelf, 72Bins, Clear; No. Of Bins Quantum Storage - 42AC5596 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Sloped Shelf, 72Bins, Clear; No. Of Bins Quantum Storage
42AC5596
Bin Cabinet, Sloped Shelf, 72Bins, Clear; No. Of Bins Quantum Storage 42AC5596
BIN CABINET, SLOPED SHELF, 72BINS, CLEAR; No. of Bins:72; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

BIN CABINET, SLOPED SHELF, 72BINS, CLEAR; No. of Bins:72; Height:78"; Width:18"; Length:36"; Load Capacity:500lb; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 42AC5596
Product Name Bin Cabinet, Sloped Shelf, 72Bins, Clear; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details