Quantum Storage Systems Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage QMB530C

Description
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:5"; External Width:5.5"; External Depth:10.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:5"; External Width:5.5"; External Depth:10.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage - 42AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage
42AC5567
Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage 42AC5567
MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:5"; External Width:5.5"; External Depth:10.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

MESH STACK & HANG BIN, CHROME; Bin Colour:-; External Height:5"; External Width:5.5"; External Depth:10.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5567
Product Name Mesh Stack & Hang Bin, Chrome; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 6693695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details