Quantum Storage Systems Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage QIC-270-64BL

Description
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6078 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage
44AC6078
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage 44AC6078
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6078
Product Name Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details