Quantum Storage Systems Interlocking Cabinet, 288Drawer, Red; No. Of Drawers Quantum Storage QIC-270-122RD

Description
INTERLOCKING CABINET, 288DRAWER, RED; No. of Drawers:288; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 288DRAWER, RED; No. of Drawers:288; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 288Drawer, Red; No. Of Drawers Quantum Storage - 44AC6073 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 288Drawer, Red; No. Of Drawers Quantum Storage
44AC6073
Interlocking Cabinet, 288Drawer, Red; No. Of Drawers Quantum Storage 44AC6073
INTERLOCKING CABINET, 288DRAWER, RED; No. of Drawers:288; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

INTERLOCKING CABINET, 288DRAWER, RED; No. of Drawers:288; Height:70"; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6073
Product Name Interlocking Cabinet, 288Drawer, Red; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
High-density storage - R5SHC-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details