Quantum Storage Systems Interlocking Cabinet, 256Drawer, Ivory; No. Of Drawers Quantum Storage QIC-248-161IV

Description
INTERLOCKING CABINET, 256DRAWER, IVORY; No. of Drawers:256; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 256DRAWER, IVORY; No. of Drawers:256; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 256Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6060 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 256Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6060
Interlocking Cabinet, 256Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6060
INTERLOCKING CABINET, 256DRAWER, IVORY; No. of Drawers:256; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 256DRAWER, IVORY; No. of Drawers:256; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6060
Product Name Interlocking Cabinet, 256Drawer, Ivory; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary toolboxes - GT-5AHG30042S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details