Quantum Storage Systems Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage QIC-248-122IV

Description
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6056
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6056
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:48"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6056
Product Name Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Punching tool storage - N5PBEG-3403L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details