Quantum Storage Systems Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage QIC-248-122BL

Description
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6054 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage
44AC6054
Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage 44AC6054
INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 192DRAWER, BLU; No. of Drawers:192; Height:48"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6054
Product Name Interlocking Cabinet, 192Drawer, Blu; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details