Quantum Storage Systems Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage QIC-224-161GY

Description
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:24"; Product Range:-; Colour:Grey RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:24"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage - 44AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage
44AC6043
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage 44AC6043
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:24"; Product Range:-; Colour:Grey RoHS Compliant: Yes

INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:24"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6043
Product Name Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage
Height 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details