Quantum Storage Systems Interlocking Cabinet, 96Drawer, Blu; No. Of Drawers Quantum Storage QIC-224-122BL

Description
INTERLOCKING CABINET, 96DRAWER, BLU; No. of Drawers:96; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 96DRAWER, BLU; No. of Drawers:96; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 96Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 96Drawer, Blu; No. Of Drawers Quantum Storage
44AC6038
Interlocking Cabinet, 96Drawer, Blu; No. Of Drawers Quantum Storage 44AC6038
INTERLOCKING CABINET, 96DRAWER, BLU; No. of Drawers:96; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 96DRAWER, BLU; No. of Drawers:96; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6038
Product Name Interlocking Cabinet, 96Drawer, Blu; No. Of Drawers Quantum Storage
Height 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details