Quantum Storage Systems Interlocking Cabinet, 96Drawer, Ivory; No. Of Drawers Quantum Storage QIC-170-83IV

Description
INTERLOCKING CABINET, 96DRAWER, IVORY; No. of Drawers:96; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 96DRAWER, IVORY; No. of Drawers:96; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 96Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6036 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 96Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6036
Interlocking Cabinet, 96Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6036
INTERLOCKING CABINET, 96DRAWER, IVORY; No. of Drawers:96; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 96DRAWER, IVORY; No. of Drawers:96; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6036
Product Name Interlocking Cabinet, 96Drawer, Ivory; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCS8024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details