Quantum Storage Systems Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage QIC-170-161IV

Description
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6028
Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6028
INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 192DRAWER, IVORY; No. of Drawers:192; Height:70"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6028
Product Name Interlocking Cabinet, 192Drawer, Ivory; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details