Quantum Storage Systems Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage QIC-170-122BL

Description
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6022 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage
44AC6022
Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage 44AC6022
INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 144DRAWER, BLU; No. of Drawers:144; Height:70"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6022
Product Name Interlocking Cabinet, 144Drawer, Blu; No. Of Drawers Quantum Storage
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HDG-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details