Quantum Storage Systems Interlocking Cabinet, 16Drawer, Blu; No. Of Drawers Quantum Storage QIC-161BL

Description
INTERLOCKING CABINET, 16DRAWER, BLU; No. of Drawers:16; Height:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 16DRAWER, BLU; No. of Drawers:16; Height:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Interlocking Cabinet, model QIC-161, features 16 drawers designed for efficient storage and organization. Each drawer includes clear windows and two dividers, allowing for customizable compartmentalization of small parts. The dimensions of each drawer are 11" x 2-3/4" x 2-1/2", with a total weight of 10 lbs per cabinet. The cabinet is constructed to be interlocking, enhancing stability and security when stacked. It is available in a blue color and is RoHS compliant, making it suitable for various engineering and storage applications.

Datasheet Summary
Powered by GS/AI

The Interlocking Cabinet, model QIC-161, features 16 drawers designed for efficient storage and organization. Each drawer includes clear windows and two dividers, allowing for customizable compartmentalization of small parts. The dimensions of each drawer are 11" x 2-3/4" x 2-1/2", with a total weight of 10 lbs per cabinet. The cabinet is constructed to be interlocking, enhancing stability and security when stacked. It is available in a blue color and is RoHS compliant, making it suitable for various engineering and storage applications.

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 16Drawer, Blu; No. Of Drawers Quantum Storage - 44AC6018 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 16Drawer, Blu; No. Of Drawers Quantum Storage
44AC6018
Interlocking Cabinet, 16Drawer, Blu; No. Of Drawers Quantum Storage 44AC6018
INTERLOCKING CABINET, 16DRAWER, BLU; No. of Drawers:16; Height:-; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 16DRAWER, BLU; No. of Drawers:16; Height:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6018
Product Name Interlocking Cabinet, 16Drawer, Blu; No. Of Drawers Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details