Quantum Storage Systems Interlocking Cabinet, 64Drawer, Red; No. Of Drawers Quantum Storage QIC-148-83RD

Description
INTERLOCKING CABINET, 64DRAWER, RED; No. of Drawers:64; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 64DRAWER, RED; No. of Drawers:64; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 64Drawer, Red; No. Of Drawers Quantum Storage - 44AC6017 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 64Drawer, Red; No. Of Drawers Quantum Storage
44AC6017
Interlocking Cabinet, 64Drawer, Red; No. Of Drawers Quantum Storage 44AC6017
INTERLOCKING CABINET, 64DRAWER, RED; No. of Drawers:64; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes

INTERLOCKING CABINET, 64DRAWER, RED; No. of Drawers:64; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6017
Product Name Interlocking Cabinet, 64Drawer, Red; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Mobile toolboxes - GT-5GHG34004P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details