Quantum Storage Systems Interlocking Cabinet, 64Drawer, Gry; No. Of Drawers Quantum Storage QIC-148-83GY

Description
INTERLOCKING CABINET, 64DRAWER, GRY; No. of Drawers:64; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 64DRAWER, GRY; No. of Drawers:64; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 64Drawer, Gry; No. Of Drawers Quantum Storage - 44AC6015 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 64Drawer, Gry; No. Of Drawers Quantum Storage
44AC6015
Interlocking Cabinet, 64Drawer, Gry; No. Of Drawers Quantum Storage 44AC6015
INTERLOCKING CABINET, 64DRAWER, GRY; No. of Drawers:64; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes

INTERLOCKING CABINET, 64DRAWER, GRY; No. of Drawers:64; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6015
Product Name Interlocking Cabinet, 64Drawer, Gry; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179781 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details