Quantum Storage Systems Interlocking Cabinet, 128Drawer, Red; No. Of Drawers Quantum Storage QIC-148-161RD

Description
INTERLOCKING CABINET, 128DRAWER, RED; No. of Drawers:128; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 128DRAWER, RED; No. of Drawers:128; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 128Drawer, Red; No. Of Drawers Quantum Storage - 44AC6009 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 128Drawer, Red; No. Of Drawers Quantum Storage
44AC6009
Interlocking Cabinet, 128Drawer, Red; No. Of Drawers Quantum Storage 44AC6009
INTERLOCKING CABINET, 128DRAWER, RED; No. of Drawers:128; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes

INTERLOCKING CABINET, 128DRAWER, RED; No. of Drawers:128; Height:48"; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6009
Product Name Interlocking Cabinet, 128Drawer, Red; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1357226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 31.50 inch (800 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details